VIDEO AMPLIFIER Product overview: FHP3450IM14X from Fairchild (onsemi) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-FHP3450IM14X can be used for catalog matching and distributor lookup.
Video Amplifier, 1 Channel(s), 4 Func, Bipolar, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174240-FHP3450IM14X
Packaging: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Voltage Feedback
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 210MHz
Part Status: Obsolete(EOL)
Family Name: FHP3450
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.6mA
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Output Current per Channel: 55mA
SR - Slew Rate: 1100 V/μs
Dual Supply Voltage (±): 3 V ~ 12 V, ±1.5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX414BCSD; MAX414BCSD-T; MAX414CSD;
Introduction Date: March 17, 2006
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC AMP VOLTAGE FEEDBACK 14SOIC
VIDEO AMPLIFIER
Video Amp 4 Voltage Feedback 14-SOIC
Video Amp 4 Voltage Feedback 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-FHP3450IM14X | FHP3450IM14X | 1174240-FHP3450IM14X | FHP3450IM14X | FHP3450IM14X | FHP3450IM14X |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - FHP3450IM14X | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
| RoHS Compliant | RoHS | |||||
| Bandwidth | 210 MHz | 210 MHz | ||||
| Slew Rate | 1100 V/µs | |||||
| Package Type | Bulk | SOIC; SOIC14 | 210 MHz | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS |