Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108306-FHP3350IM14X
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 210MHz
Slew Rate: 1100 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 3.6mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Video Amp, 3 Voltage Feedback 14-SOIC
VIDEO AMPLIFIER Product overview: FHP3350IM14X from Fairchild (onsemi) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-FHP3350IM14X can be used for catalog matching and distributor lookup.
Video Amp 3 Voltage Feedback 14-SOIC
Video Amp 3 Voltage Feedback 14-SOIC
VIDEO AMPLIFIER
IC AMP VOLTAGE FEEDBACK 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 108306-FHP3350IM14X | FHP3350IM14XTR-ND | 737-FHP3350IM14X | FHP3350IM14X | FHP3350IM14X | FHP3350IM14X |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - FHP3350IM14X | Video Amps and Modules | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Bulk | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 210 MHz | |
| Operating Range | Voltage Feedback | |||||
| Slew Rate | 1100 V/µs | 1100 V/µs | ||||
| Supply Voltage (VS) | 3 to 12 volts |