onsemi Connectors,Interconnects FH102A-TR-E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: 4 NPN Darlington (Quad) Voltage - Collector Emitter Breakdown (Max): 45 V Frequency - Transition: 80MHz Noise Figure (dB Typ @ f): 1.4dB @ 1.8GHz DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Current - Collector (Ic) (Max): 800 mA Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: 4 NPN Darlington (Quad) Voltage - Collector Emitter Breakdown (Max): 45 V Frequency - Transition: 80MHz Noise Figure (dB Typ @ f): 1.4dB @ 1.8GHz DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Current - Collector (Ic) (Max): 800 mA Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Transistor Type: 4 NPN Darlington (Quad) Voltage - Collector Emitter Breakdown (Max): 45 V Frequency - Transition: 80MHz Noise Figure (dB Typ @ f): 1.4dB @ 1.8GHz DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Current - Collector (Ic) (Max): 800 mA Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Transistor Type: 4 NPN Darlington (Quad)
Voltage - Collector Emitter Breakdown (Max): 45 V
Frequency - Transition: 80MHz
Noise Figure (dB Typ @ f): 1.4dB @ 1.8GHz
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Current - Collector (Ic) (Max): 800 mA
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details