onsemi OEM Parts - OEM Parts (F - I) - FGP7N60RUFDTU FGP7N60RUFDTU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024536-FGP7N60RUFDT U Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 14 A
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024536-FGP7N60RUFDT U Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 14 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FGP7N60RUFDTU - 1024536-FGP7N60RUFDTU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FGP7N60RUFDTU
1024536-FGP7N60RUFDTU
OEM Parts - OEM Parts (F - I) - FGP7N60RUFDTU 1024536-FGP7N60RUFDTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024536-FGP7N60RUFDT U Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(F-I) Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 14 A

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024536-FGP7N60RUFDTU
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(F-I)
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 14 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024536-FGP7N60RUFDTU
Product Name OEM Parts - OEM Parts (F - I) - FGP7N60RUFDTU
Unlock Full Specs
to access all available technical data