Manufacturer: ON Semiconductor
Win Source Part Number: 1174186-FGH40N60SMDF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 90ns
IGBT Type: Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 1.3mJ (on), 260μJ (off)
Input Type: Standard
Gate Charge: 119nC
Test Condition: 400V, 40A, 6Ohm, 15V
Family Name: FGH40N60SMDF
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Alternative Parts (Cross-Reference): FGH40N60SMDF-F085; FGH40N60SMD-F085; STGW40V60DF; STGWA40IH65DF;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: FGH40N60
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Maximum Power: 349W
Vce(on) (Maximum) at Vge, Ic: 2.5V at 15V, 40A
Td (on/off) at 25°C: 12ns/92ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174186-FGH40N60SMDF |
| Product Name | Electronic Surplus - FGH40N60SMDF |