onsemi OEM Parts - OEM Parts (F - I) - FGA6065ADF FGA6065ADF

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997588-FGA6065ADF Weight: 6.401 g Number of Pins: 3 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FGA6560WDF; STGWT80H65DFB; STGW80H65DFB; STGWA80H65DFB; FGA60N65SMD; IGW75N65H5XKSA1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541290080 Element Configuration: Single Max Power Dissipation: 306 W Reverse Recovery Time: 110 ns Collector Emitter Breakdown Voltage: 650 V Collector Emitter Voltage (VCEO): 2.3 V Max Collector Current: 120 A
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997588-FGA6065ADF Weight: 6.401 g Number of Pins: 3 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FGA6560WDF; STGWT80H65DFB; STGW80H65DFB; STGWA80H65DFB; FGA60N65SMD; IGW75N65H5XKSA1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541290080 Element Configuration: Single Max Power Dissipation: 306 W Reverse Recovery Time: 110 ns Collector Emitter Breakdown Voltage: 650 V Collector Emitter Voltage (VCEO): 2.3 V Max Collector Current: 120 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FGA6065ADF - 997588-FGA6065ADF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FGA6065ADF
997588-FGA6065ADF
OEM Parts - OEM Parts (F - I) - FGA6065ADF 997588-FGA6065ADF
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997588-FGA6065ADF Weight: 6.401 g Number of Pins: 3 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): FGA6560WDF; STGWT80H65DFB; STGW80H65DFB; STGWA80H65DFB; FGA60N65SMD; IGW75N65H5XKSA1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8541290080 Element Configuration: Single Max Power Dissipation: 306 W Reverse Recovery Time: 110 ns Collector Emitter Breakdown Voltage: 650 V Collector Emitter Voltage (VCEO): 2.3 V Max Collector Current: 120 A

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997588-FGA6065ADF
Weight: 6.401 g
Number of Pins: 3
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FGA6560WDF; STGWT80H65DFB; STGW80H65DFB; STGWA80H65DFB; FGA60N65SMD; IGW75N65H5XKSA1;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8541290080
Element Configuration: Single
Max Power Dissipation: 306 W
Reverse Recovery Time: 110 ns
Collector Emitter Breakdown Voltage: 650 V
Collector Emitter Voltage (VCEO): 2.3 V
Max Collector Current: 120 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 997588-FGA6065ADF
Product Name OEM Parts - OEM Parts (F - I) - FGA6065ADF
Unlock Full Specs
to access all available technical data