FGA40T65SHDF-01 is a 650 V, 40 A field stop trench IGBT in a TO-3PN package, designed for resonant and soft-switching applications such as induction heating and microwave ovens. It has a maximum junction temperature of 175°C, a collector-emitter saturation voltage of 1.45 V at 40 A and 15 V gate-emitter voltage, and a thermal resistance junction-to-case of 0.56°C/W. The device is RoHS compliant and features positive temperature coefficient for parallel operation. Its input capacitance is 1982 pF, gate charge is 68 nC, and turn-off switching loss is 0.44 mJ under specified conditions.
FGA40T65SHDF - Insulated Gate Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | FGA40T65SHDF-01 |
| Package Type | TO-3; TO-3PN-3 |