onsemi 200V 10A Diode and Rectifier FFPF20UP20DPTU

Description
DIODE ARRAY GP 200V 10A TO220F Product overview: FFPF20UP20DPTU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP20DPTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 10A TO220F Product overview: FFPF20UP20DPTU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP20DPTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 10A Diode and Rectifier - 286-FFPF20UP20DPTU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-FFPF20UP20DPTU
200V 10A Diode and Rectifier 286-FFPF20UP20DPTU
DIODE ARRAY GP 200V 10A TO220F Product overview: FFPF20UP20DPTU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP20DPTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 10A TO220F Product overview: FFPF20UP20DPTU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP20DPTU can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - FFPF20UP20DPTU - 919093-FFPF20UP20DPTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFPF20UP20DPTU
919093-FFPF20UP20DPTU
Diodes, Rectifiers - Arrays - FFPF20UP20DPTU 919093-FFPF20UP20DPTU
Manufacturer: ON Semiconductor Win Source Part Number: 919093-FFPF20UP20DPT U Features: Diode Array 1 Pair Common Anode Standard 200 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: FFPF20 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 919093-FFPF20UP20DPTU
Features: Diode Array 1 Pair Common Anode Standard 200 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FFPF20
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-FFPF20UP20DPTU 919093-FFPF20UP20DPTU
Product Name 200V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - FFPF20UP20DPTU
Package TO-220-3 Full Pack TO-220; TO-220F-3
Unlock Full Specs
to access all available technical data