onsemi Diodes, Rectifiers - Arrays - FFPF20UP20DN FFPF20UP20DN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174128-FFPF20UP20DN Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174128-FFPF20UP20DN Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FFPF20UP20DN - 1174128-FFPF20UP20DN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFPF20UP20DN
1174128-FFPF20UP20DN
Diodes, Rectifiers - Arrays - FFPF20UP20DN 1174128-FFPF20UP20DN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174128-FFPF20UP20DN Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174128-FFPF20UP20DN
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Diode and Rectifier - 286-FFPF20UP20DN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-FFPF20UP20DN
Diode and Rectifier 286-FFPF20UP20DN
Ultrafast Recovery Power Rectifier Product overview: FFPF20UP20DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP20DN can be used for catalog matching and distributor lookup.

Ultrafast Recovery Power Rectifier Product overview: FFPF20UP20DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF20UP20DN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1174128-FFPF20UP20DN 286-FFPF20UP20DN
Product Name Diodes, Rectifiers - Arrays - FFPF20UP20DN Diode and Rectifier
Diode Type Step-Recovery Diode
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details