Manufacturer: onsemi
Win Source Part Number: 1325737-FFPF15U40STU
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 15 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 40 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: TO-220F-2L
Case / Package: TO-220-2 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 67
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: FFPF15
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE GEN PURP 400V 15A TO220F / Diode Standard 400 V 15A Through Hole TO-220F-2L Product overview: FFPF15U40STU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 15A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 400V, 15A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF15U40STU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 15A, 400V V(RRM), Silicon
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1325737-FFPF15U40STU | 280-FFPF15U40STU | FFPF15U40STU |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Through-Hole 400V 15A 400 V Diode and Rectifier | |
| Diode Type | Standard | ||
| VF | 1.4 volts | ||
| VR | 400 volts | ||
| IR | 0.0400 mA | ||
| trr | 50 ns |