DIODE ARRAY GP 200V 6A TO220F Product overview: FFPF12UP20DPTU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFPF12UP20DPTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919090-FFPF12UP20DPT
Features: Diode Array 1 Pair Common Anode Standard 200 V 6A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: FFPF12
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-FFPF12UP20DPTU | 919090-FFPF12UP20DPTU |
| Product Name | 200V 6A Diode and Rectifier | Diodes, Rectifiers - Arrays - FFPF12UP20DPTU |
| Package | TO-220-3 Full Pack | TO-220; TO-220F-3 |