onsemi Diodes, Rectifiers - Single - FFPF06U40STU FFPF06U40STU

Description
Rectifier Diode, 1 Phase, 1 Element, 6A, 400V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 6A, 400V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FFPF06U40STU - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 6A, 400V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 6A, 400V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF06U40STU - 067169-FFPF06U40STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF06U40STU
067169-FFPF06U40STU
Diodes, Rectifiers - Single - FFPF06U40STU 067169-FFPF06U40STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067169-FFPF06U40STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 6A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 20μA @ 400V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): FMX-G14S; SFAF507GC0G; FFPF06U40STU; FFPF06U40STU_NL; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067169-FFPF06U40STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 6A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 20μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FMX-G14S; SFAF507GC0G; FFPF06U40STU; FFPF06U40STU_NL;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 6A Diode and Rectifier - 280-FFPF06U40STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 6A Diode and Rectifier
280-FFPF06U40STU
400V 6A Diode and Rectifier 280-FFPF06U40STU
DIODE GEN PURP 400V 6A TO220F-2L Product overview: FFPF06U40STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06U40STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 6A TO220F-2L Product overview: FFPF06U40STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06U40STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF06U40STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF06U40STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF06U40STU
DIODE GEN PURP 400V 6A TO220F-2L

DIODE GEN PURP 400V 6A TO220F-2L

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number FFPF06U40STU 067169-FFPF06U40STU 280-FFPF06U40STU FFPF06U40STU
Product Name Diodes, Rectifiers - Single - FFPF06U40STU 400V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2FP Tube TO-220
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220301 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers
High Current Power Rectifiers - HRISOPAC0104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details