onsemi OEM Parts - OEM Parts (F - I) - FFPF06F20DNTU FFPF06F20DNTU

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962989-FFPF06F20DNTU Reverse Voltage: 200 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Surge Current: 60 A Peak Reverse Current: 30 µA Recovery Time: 120 ns
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962989-FFPF06F20DNTU Reverse Voltage: 200 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Surge Current: 60 A Peak Reverse Current: 30 µA Recovery Time: 120 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FFPF06F20DNTU - 962989-FFPF06F20DNTU - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FFPF06F20DNTU
962989-FFPF06F20DNTU
OEM Parts - OEM Parts (F - I) - FFPF06F20DNTU 962989-FFPF06F20DNTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962989-FFPF06F20DNTU Reverse Voltage: 200 V Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Max Surge Current: 60 A Peak Reverse Current: 30 µA Recovery Time: 120 ns

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962989-FFPF06F20DNTU
Reverse Voltage: 200 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Surge Current: 60 A
Peak Reverse Current: 30 µA
Recovery Time: 120 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 962989-FFPF06F20DNTU
Product Name OEM Parts - OEM Parts (F - I) - FFPF06F20DNTU
Unlock Full Specs
to access all available technical data