onsemi 1.5KV 6A Diode and Rectifier FFPF06F150S

Description
DIODE GEN PURP 1.5KV 6A TO220F Product overview: FFPF06F150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06F150S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.5KV 6A TO220F Product overview: FFPF06F150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06F150S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 6A Diode and Rectifier - 280-FFPF06F150S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 6A Diode and Rectifier
280-FFPF06F150S
1.5KV 6A Diode and Rectifier 280-FFPF06F150S
DIODE GEN PURP 1.5KV 6A TO220F Product overview: FFPF06F150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06F150S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 6A TO220F Product overview: FFPF06F150S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF06F150S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF06F150S - 067166-FFPF06F150S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF06F150S
067166-FFPF06F150S
Diodes, Rectifiers - Single - FFPF06F150S 067166-FFPF06F150S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067166-FFPF06F150S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A Reverse Recovery Time (trr): 170ns Current - Reverse Leakage @ Vr: 7μA @ 1500V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067166-FFPF06F150S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 6A
Reverse Recovery Time (trr): 170ns
Current - Reverse Leakage @ Vr: 7μA @ 1500V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-FFPF06F150S 067166-FFPF06F150S
Product Name 1.5KV 6A Diode and Rectifier Diodes, Rectifiers - Single - FFPF06F150S
Package Tube/Rail
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS40/ZLR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky 15V 40A Diode and Rectifier - 286-40L15CTSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers