onsemi Diodes, Rectifiers - Single - FFPF04U40STU FFPF04U40STU

Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 400V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 4A, 400V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FFPF04U40STU - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 4A, 400V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 4A, 400V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF04U40STU - 1038597-FFPF04U40STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF04U40STU
1038597-FFPF04U40STU
Diodes, Rectifiers - Single - FFPF04U40STU 1038597-FFPF04U40STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038597-FFPF04U40STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 4A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038597-FFPF04U40STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 4A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
400V 4A Diode and Rectifier - 280-FFPF04U40STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 4A Diode and Rectifier
280-FFPF04U40STU
400V 4A Diode and Rectifier 280-FFPF04U40STU
DIODE GEN PURP 400V 4A TO220F-2L Product overview: FFPF04U40STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04U40STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 4A TO220F-2L Product overview: FFPF04U40STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04U40STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFPF04U40STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFPF04U40STU
Discrete Semiconductor Products - Diodes - Rectifiers FFPF04U40STU
DIODE GEN PURP 400V 4A TO220F-2L

DIODE GEN PURP 400V 4A TO220F-2L

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number FFPF04U40STU 1038597-FFPF04U40STU 280-FFPF04U40STU FFPF04U40STU
Product Name Diodes, Rectifiers - Single - FFPF04U40STU 400V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2FP Tube TO-220
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Single Diodes - 448-AIDK10S65C5ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
4 suppliers