onsemi 1.5KV 4A Diode and Rectifier FFPF04U150STU

Description
DIODE GEN PURP 1.5KV 4A TO220F Product overview: FFPF04U150STU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04U150STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.5KV 4A TO220F Product overview: FFPF04U150STU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04U150STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 4A Diode and Rectifier - 280-FFPF04U150STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 4A Diode and Rectifier
280-FFPF04U150STU
1.5KV 4A Diode and Rectifier 280-FFPF04U150STU
DIODE GEN PURP 1.5KV 4A TO220F Product overview: FFPF04U150STU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04U150STU can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 4A TO220F Product overview: FFPF04U150STU from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFPF04U150STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFPF04U150STU - 204159-FFPF04U150STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFPF04U150STU
204159-FFPF04U150STU
Diodes, Rectifiers - Single - FFPF04U150STU 204159-FFPF04U150STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204159-FFPF04U150STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 7μA @ 1500V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204159-FFPF04U150STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 7μA @ 1500V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-FFPF04U150STU 204159-FFPF04U150STU
Product Name 1.5KV 4A Diode and Rectifier Diodes, Rectifiers - Single - FFPF04U150STU
Package Tube/Rail
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5551US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Specs
Package SOT-23
Tj -65 C (-85 F)
View Details