onsemi Diodes, Rectifiers - Single - FFP08H60S FFP08H60S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204157-FFP08H60S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.1V @ 8A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204157-FFP08H60S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.1V @ 8A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFP08H60S - 204157-FFP08H60S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFP08H60S
204157-FFP08H60S
Diodes, Rectifiers - Single - FFP08H60S 204157-FFP08H60S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204157-FFP08H60S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.1V @ 8A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204157-FFP08H60S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 8A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 8A TO220 Diode and Rectifier - 280-FFP08H60S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO220 Diode and Rectifier
280-FFP08H60S
600V 8A TO220 Diode and Rectifier 280-FFP08H60S
DIODE GEN PURP 600V 8A TO220-2L Product overview: FFP08H60S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP08H60S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220-2L Product overview: FFP08H60S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP08H60S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 204157-FFP08H60S 280-FFP08H60S
Product Name Diodes, Rectifiers - Single - FFP08H60S 600V 8A TO220 Diode and Rectifier
Diode Type Standard
VF 2.1 volts
VR 600 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data