onsemi TRANSISTORS - Transistors (BJT) - Arrays - FFB3906 FFB3906

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016250-FFB3906 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 PNP (Dual) Family Name: FFB3906 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): PMBT3906YS/DG,115; DMMT3906W; CMKT3906; PMBT3906YS/DG; Introduction Date: August 16, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016250-FFB3906 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 PNP (Dual) Family Name: FFB3906 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): PMBT3906YS/DG,115; DMMT3906W; CMKT3906; PMBT3906YS/DG; Introduction Date: August 16, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - FFB3906 - 016250-FFB3906 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - FFB3906
016250-FFB3906
TRANSISTORS - Transistors (BJT) - Arrays - FFB3906 016250-FFB3906
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016250-FFB3906 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 PNP (Dual) Family Name: FFB3906 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): PMBT3906YS/DG,115; DMMT3906W; CMKT3906; PMBT3906YS/DG; Introduction Date: August 16, 1999 ECCN: EAR99 Country of Origin: China, Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016250-FFB3906
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: FFB3906
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): PMBT3906YS/DG,115; DMMT3906W; CMKT3906; PMBT3906YS/DG;
Introduction Date: August 16, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
40V 200mA 200MHz Bipolar Transistor
277-FFB3906
40V 200mA 200MHz Bipolar Transistor 277-FFB3906
PNP BJT Transistor, 40V, 200mA, 200MHz, SC Package, 3000 REEL Product overview: FFB3906 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 200MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FFB3906 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 200mA, 200MHz, SC Package, 3000 REEL Product overview: FFB3906 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 200mA, 200MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FFB3906 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - FFB3906TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FFB3906TR-ND
Bipolar Transistor Arrays FFB3906TR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 200MHz 300mW Surface Mount SC-88 (SC-70-6)

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 200mA 200MHz 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Bipolar Transistor Arrays - FFB3906 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
FFB3906
Bipolar Transistor Arrays FFB3906
PNP MULTI-CHIP GENERAL PURPOSE A

PNP MULTI-CHIP GENERAL PURPOSE A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FFB3906 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FFB3906
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FFB3906
TRANS 2PNP 40V 0.2A SC70-6

TRANS 2PNP 40V 0.2A SC70-6

Supplier's Site
TRANS 2PNP 40V 0.2A SC70-6 - 598-FFB3906 - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 40V 0.2A SC70-6
598-FFB3906
TRANS 2PNP 40V 0.2A SC70-6 598-FFB3906
TRANS 2PNP 40V 0.2A SC70-6

TRANS 2PNP 40V 0.2A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 016250-FFB3906 277-FFB3906 FFB3906TR-ND FFB3906 FFB3906 598-FFB3906
Product Name TRANSISTORS - Transistors (BJT) - Arrays - FFB3906 40V 200mA 200MHz Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS 2PNP 40V 0.2A SC70-6
Polarity 2 PNP (Dual); PNP PNP PNP 2 PNP (Dual); PNP PNP; PNP
Package Type SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data