onsemi Bipolar Transistor Arrays FFB3904

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - FFB3904TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FFB3904TR-ND
Bipolar Transistor Arrays FFB3904TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
Dual 40V 200mA 250MHz Bipolar Transistor
277-FFB3904
Dual 40V 200mA 250MHz Bipolar Transistor 277-FFB3904
Dual NPN BJT 40V 200mA 250MHz SC Tape & Reel Product overview: FFB3904 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40V, 200mA, 250MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FFB3904 can be used for catalog matching and distributor lookup.

Dual NPN BJT 40V 200mA 250MHz SC Tape & Reel Product overview: FFB3904 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 200mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 40V, 200mA, 250MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FFB3904 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - FFB3904 - 016249-FFB3904 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - FFB3904
016249-FFB3904
TRANSISTORS - Transistors (BJT) - Arrays - FFB3904 016249-FFB3904
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016249-FFB3904 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN (Dual) Family Name: FFB3904 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): CMKT3904 BK; SMBT3904SE6327NT; MMDT3904-7-F; CMKT3904 Lead Free; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016249-FFB3904
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: FFB3904
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): CMKT3904 BK; SMBT3904SE6327NT; MMDT3904-7-F; CMKT3904 Lead Free;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FFB3904 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FFB3904
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FFB3904
TRANS 2NPN 40V 0.2A SC70-6

TRANS 2NPN 40V 0.2A SC70-6

Supplier's Site
Bipolar Transistor, Dual Npn, 40V, Sc-70; Transistor Polarity Onsemi - 58K1487 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Dual Npn, 40V, Sc-70; Transistor Polarity Onsemi
58K1487
Bipolar Transistor, Dual Npn, 40V, Sc-70; Transistor Polarity Onsemi 58K1487
BIPOLAR TRANSISTOR, DUAL NPN, 40V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:300mW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, DUAL NPN, 40V, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:200mA; Power Dissipation Pd:300mW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor Arrays - FFB3904 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
FFB3904
Bipolar Transistor Arrays FFB3904
TRANS 2NPN 40V 0.2A SC70-6

TRANS 2NPN 40V 0.2A SC70-6

Supplier's Site Datasheet
Bipolar Transistor Arrays - FFB3904 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
FFB3904
Bipolar Transistor Arrays FFB3904
0.2A, 40V, 2-ELEMENT, NPN

0.2A, 40V, 2-ELEMENT, NPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FFB3904TR-ND 277-FFB3904 016249-FFB3904 FFB3904 58K1487 FFB3904
Product Name Bipolar Transistor Arrays Dual 40V 200mA 250MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - FFB3904 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Dual Npn, 40V, Sc-70; Transistor Polarity Onsemi Bipolar Transistor Arrays
Polarity NPN NPN 2 NPN (Dual); NPN NPN 2 NPN (Dual); NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-70-6 TO-3 6-TSSOP, SC-88, SOT-363
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC 856B E6433 - 1022483-BC 856B E6433 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers
NPN/NPN general purpose double transistors - BC817DS,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
9 suppliers
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details