onsemi Bipolar Transistor Arrays FFB2907A

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - FFB2907ACT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FFB2907ACT-ND
Bipolar Transistor Arrays FFB2907ACT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Bipolar Transistor Arrays - FFB2907ATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FFB2907ATR-ND
Bipolar Transistor Arrays FFB2907ATR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Bipolar Transistor Arrays - FFB2907ADKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
FFB2907ADKR-ND
Bipolar Transistor Arrays FFB2907ADKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-FFB2907A
Bipolar Transistor 2087-FFB2907A
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose Product overview: FFB2907A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FFB2907A can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose Product overview: FFB2907A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FFB2907A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - FFB2907A - 067156-FFB2907A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - FFB2907A
067156-FFB2907A
TRANSISTORS - Transistors (BJT) - Arrays - FFB2907A 067156-FFB2907A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067156-FFB2907A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Family Name: FFB2907A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): CMKT2907AG TR; CMKT2907AG; CMKT2907A BK; PMBT2907AYSX; Introduction Date: July 10, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067156-FFB2907A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: FFB2907A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): CMKT2907AG TR; CMKT2907AG; CMKT2907A BK; PMBT2907AYSX;
Introduction Date: July 10, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor, Pnp Dual, -60V Sc-70; Transistor Polarity Onsemi - 58K8863 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp Dual, -60V Sc-70; Transistor Polarity Onsemi
58K8863
Bipolar Transistor, Pnp Dual, -60V Sc-70; Transistor Polarity Onsemi 58K8863
BIPOLAR TRANSISTOR, PNP DUAL, -60V SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:600mA; Power Dissipation Pd:300mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP DUAL, -60V SC-70; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:600mA; Power Dissipation Pd:300mW; DC Current Gain hFE:300hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FFB2907A
Bipolar Transistors - BJT FFB2907A
Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose

Bipolar Transistors - BJT PNP Multi-Chip Trans General Purpose

Buy Now Datasheet
TRANS 2PNP 60V 0.6A SC70-6 - 598-FFB2907A - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 60V 0.6A SC70-6
598-FFB2907A
TRANS 2PNP 60V 0.6A SC70-6 598-FFB2907A
TRANS 2PNP 60V 0.6A SC70-6

TRANS 2PNP 60V 0.6A SC70-6

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FFB2907A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FFB2907A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FFB2907A
TRANS 2PNP 60V 0.6A SC88

TRANS 2PNP 60V 0.6A SC88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FFB2907ACT-ND 2087-FFB2907A 067156-FFB2907A 58K8863 FFB2907A 598-FFB2907A FFB2907A
Product Name Bipolar Transistor Arrays Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - FFB2907A Bipolar Transistor, Pnp Dual, -60V Sc-70; Transistor Polarity Onsemi Bipolar Transistors - BJT TRANS 2PNP 60V 0.6A SC70-6 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP 2 PNP (Dual); PNP PNP PNP; PNP
Package Type 6-TSSOP, SC-88, SOT-363 Reel SOT3; SC-70-6 TO-3 SC-88 (SC-70-6)
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps 600 milliamps
fT 250 MHz
Unlock Full Specs
to access all available technical data