Bipolar Transistors - BJT NPN & PNP Transistor General Purpose Product overview: FFB2227A from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FFB2227A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016248-FFB2227A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN, PNP
Family Name: FFB2227A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.4V @ 30mA, 300mA
Collector Cut-off Current(Max): 30nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 300mW
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 3k pcs
Bipolar (BJT) Transistor Array NPN, PNP 30V 500mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)
Bipolar (BJT) Transistor Array NPN, PNP 30V 500mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)
Bipolar (BJT) Transistor Array NPN, PNP 30V 500mA 250MHz 300mW Surface Mount SC-88 (SC-70-6)
TRANS NPN/PNP 30V 0.5A SC70-6
BIPOLAR TRANSISTOR, NPN & PNP, 30V SC-70, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:500mA; Power Dissipation Pd:300mW; DC Current Gain hFE:100hFE; No. of Pins:6Pins RoHS Compliant: Yes
Bipolar Transistors - BJT NPN & PNP Transistor General Purpose
TRANS NPN/PNP 30V 0.5A SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FFB2227A | 016248-FFB2227A | FFB2227ACT-ND | FFB2227A | 38C7197 | FFB2227A | FFB2227A |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - FFB2227A | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn & Pnp, 30V Sc-70, Full Reel; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | Reel | SOT3; SC-70-6 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||
| fT | 250 MHz |