NPN BJT Transistor, 40V, 500mA, 300MHz, SC, 3000-REEL Product overview: FFB2222A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 500mA, 300MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-FFB2222A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016247-FFB2222A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 500mA 300MHz 300mW Surface Mount SC-88 (SC-70-6)
TRANS 2NPN 40V 0.5A SC70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-FFB2222A | 016247-FFB2222A | FFB2222ATR-ND | FFB2222A |
| Product Name | 40V 500mA 300MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - FFB2222A | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | |
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 40 volts | 40 volts | ||
| VCBO | 75 volts | |||
| fT | 300 MHz |