30 A, 600 V, UItrafast II Single Diode
Win Source Part Number: 1224489-FFAF30UA60S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 30 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF-3
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: FFAF30
Product Status: Obsolete
30 A, 600 V, UItrafast II Single Diode, 30-TUBE Product overview: FFAF30UA60S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFAF30UA60S can be used for catalog matching and distributor lookup.
Rectifiers UFR TO-3PF PN 30A 6 00V
DIODE GP 600V 30A TO3PF
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FFAF30UA60S | 1224489-FFAF30UA60S | 280-FFAF30UA60S | FFAF30UA60S | FFAF30UA60S |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 30 A 600 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 2.2 volts | 2.2 volts | |||
| VR | 600 volts |