Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774303-FFAF10U170STU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3PF Variant, 2 Leads
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 100μA @ 1700V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: FFAF10U170S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1700V
Alternative Parts (Cross-Reference): FMR-G5HS-T; FMP-G5HS-T; FFAF10U170STU_NL; FFAF10U170S;
Introduction Date: June 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 1.7V 10A TO3PF-2L Product overview: FFAF10U170STU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFAF10U170STU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 10A, 1700V V(RRM), Silicon
DIODE GP 1.7KV 10A TO3PF-2L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 774303-FFAF10U170STU | 280-FFAF10U170STU | FFAF10U170STU | FFAF10U170STU |
| Product Name | Diodes, Rectifiers - Single - FFAF10U170STU | 1.7V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||
| VF | 2.2 volts | 2.2 volts | ||
| VR | 1700 volts | |||
| IR | 0.1000 mA | |||
| trr | 140 ns |