Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174059-FFA40UP35STU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Current - Average Rectified (Io): 40A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 350V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: FFA40UP35S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 350V
Alternative Parts (Cross-Reference): FFA40UP35S;
Introduction Date: March 12, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1174059-FFA40UP35STU |
| Product Name | Electronic Surplus - FFA40UP35STU |