onsemi 200V 20A Diode and Rectifier FFA40UP20DNTU

Description
DIODE ARRAY GP 200V 20A TO3PN Product overview: FFA40UP20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA40UP20DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 20A TO3PN Product overview: FFA40UP20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA40UP20DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 20A Diode and Rectifier
286-FFA40UP20DNTU
200V 20A Diode and Rectifier 286-FFA40UP20DNTU
DIODE ARRAY GP 200V 20A TO3PN Product overview: FFA40UP20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA40UP20DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 20A TO3PN Product overview: FFA40UP20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA40UP20DNTU can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - FFA40UP20DNTU - 1174058-FFA40UP20DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA40UP20DNTU
1174058-FFA40UP20DNTU
Diodes, Rectifiers - Arrays - FFA40UP20DNTU 1174058-FFA40UP20DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174058-FFA40UP20DNT U Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Standard Reverse Recovery Time (trr): 11ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete(EOL) Family Name: FFA40UP20DN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-3PN Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): UG2004PTHC0G; UG2004PT C0; HER1603PT C0; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174058-FFA40UP20DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 11ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: FFA40UP20DN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-3PN
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): UG2004PTHC0G; UG2004PT C0; HER1603PT C0;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA40UP20DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA40UP20DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA40UP20DNTU
DIODE ARRAY GP 200V 20A TO3P

DIODE ARRAY GP 200V 20A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-FFA40UP20DNTU 1174058-FFA40UP20DNTU FFA40UP20DNTU
Product Name 200V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - FFA40UP20DNTU Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-3
RoHS Compliant RoHS
IO 20 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data