onsemi Diodes, Rectifiers - Arrays - FF1N30HS60DD FF1N30HS60DD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919072-FF1N30HS60DD Series: Stealth™ Features: Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Part Status: Obsolete Family Name: FF1N3 Categories: Discrete Semiconductor Products Case / Package: SOT-227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919072-FF1N30HS60DD Series: Stealth™ Features: Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Part Status: Obsolete Family Name: FF1N3 Categories: Discrete Semiconductor Products Case / Package: SOT-227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FF1N30HS60DD - 919072-FF1N30HS60DD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FF1N30HS60DD
919072-FF1N30HS60DD
Diodes, Rectifiers - Arrays - FF1N30HS60DD 919072-FF1N30HS60DD
Manufacturer: ON Semiconductor Win Source Part Number: 919072-FF1N30HS60DD Series: Stealth™ Features: Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Part Status: Obsolete Family Name: FF1N3 Categories: Discrete Semiconductor Products Case / Package: SOT-227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 919072-FF1N30HS60DD
Series: Stealth™
Features: Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: FF1N3
Categories: Discrete Semiconductor Products
Case / Package: SOT-227
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 30A Diode and Rectifier - 286-FF1N30HS60DD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
286-FF1N30HS60DD
600V 30A Diode and Rectifier 286-FF1N30HS60DD
Diode Switching 600V 30A 4-Pin SOT-227 Rail Product overview: FF1N30HS60DD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FF1N30HS60DD can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 4-Pin SOT-227 Rail Product overview: FF1N30HS60DD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FF1N30HS60DD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FF1N30HS60DD
Discrete Semiconductor Products - Diodes - Rectifiers FF1N30HS60DD
DIODE MOD AVAL 600V 30A SOT227

DIODE MOD AVAL 600V 30A SOT227

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 919072-FF1N30HS60DD 286-FF1N30HS60DD FF1N30HS60DD
Product Name Diodes, Rectifiers - Arrays - FF1N30HS60DD 600V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 2 Independent Standard 600 V 30A Chassis Mount SOT-227-4, miniBLOC
Package SOT-227 Rail/Tube
IO 30 amps
Unlock Full Specs
to access all available technical data