5 V, 30 pF Unidirectional ESD Protector, 8000-REEL Product overview: FESD05P30ZL from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 30 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5 V, 30 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-FESD05P30ZL can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 8.8VC SOD882
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-FESD05P30ZL | FESD05P30ZL |
| Product Name | 5 V 30 pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |