onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSL206MRN_H428V1 FEBFSL206MRN_H428V1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774789-FEBFSL206MRN_ H428V1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5W Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: FSL206MR Family Name: FEBFSL206MRN_H428V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Netherlands Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774789-FEBFSL206MRN_ H428V1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5W Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: FSL206MR Family Name: FEBFSL206MRN_H428V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Netherlands Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSL206MRN_H428V1 - 774789-FEBFSL206MRN_H428V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSL206MRN_H428V1
774789-FEBFSL206MRN_H428V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSL206MRN_H428V1 774789-FEBFSL206MRN_H428V1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774789-FEBFSL206MRN_ H428V1 Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5W Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: FSL206MR Family Name: FEBFSL206MRN_H428V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 27, 2012 ECCN: EAR99 Country of Origin: Netherlands Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774789-FEBFSL206MRN_H428V1
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 5W
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: FSL206MR
Family Name: FEBFSL206MRN_H428V1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 27, 2012
ECCN: EAR99
Country of Origin: Netherlands
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 774789-FEBFSL206MRN_H428V1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSL206MRN_H428V1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Processor Development Tools - 1783376 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details