onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSFR2100_D015V1 FEBFSFR2100_D015V1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774761-FEBFSFR2100_D 015V1 Regulator Topology: Resonant Voltage - Output: 24V Voltage - Input: 340 V ~ 400 V Main Purpose: AC/DC, Primary Side Power - Output: 192W Supplied Contents: Board(s) Output Current: 8A Utilized IC / Part: FSFR2100 Family Name: FEBFSFR2100_D015V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 06, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774761-FEBFSFR2100_D 015V1 Regulator Topology: Resonant Voltage - Output: 24V Voltage - Input: 340 V ~ 400 V Main Purpose: AC/DC, Primary Side Power - Output: 192W Supplied Contents: Board(s) Output Current: 8A Utilized IC / Part: FSFR2100 Family Name: FEBFSFR2100_D015V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 06, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSFR2100_D015V1 - 774761-FEBFSFR2100_D015V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSFR2100_D015V1
774761-FEBFSFR2100_D015V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSFR2100_D015V1 774761-FEBFSFR2100_D015V1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774761-FEBFSFR2100_D 015V1 Regulator Topology: Resonant Voltage - Output: 24V Voltage - Input: 340 V ~ 400 V Main Purpose: AC/DC, Primary Side Power - Output: 192W Supplied Contents: Board(s) Output Current: 8A Utilized IC / Part: FSFR2100 Family Name: FEBFSFR2100_D015V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 06, 2012 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774761-FEBFSFR2100_D015V1
Regulator Topology: Resonant
Voltage - Output: 24V
Voltage - Input: 340 V ~ 400 V
Main Purpose: AC/DC, Primary Side
Power - Output: 192W
Supplied Contents: Board(s)
Output Current: 8A
Utilized IC / Part: FSFR2100
Family Name: FEBFSFR2100_D015V1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 06, 2012
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 774761-FEBFSFR2100_D015V1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFSFR2100_D015V1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1845114 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Arduino
Ports Wireless
View Details
Evaluation Boards - BTG7007A-1EPW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA9418EVB-01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers