onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFAN2360_LVA FEBFAN2360_LVA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 790413-FEBFAN2360_LV A Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: FAN2360 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 790413-FEBFAN2360_LV A Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: FAN2360 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFAN2360_LVA - 790413-FEBFAN2360_LVA - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFAN2360_LVA
790413-FEBFAN2360_LVA
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFAN2360_LVA 790413-FEBFAN2360_LVA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 790413-FEBFAN2360_LV A Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 4.5 V ~ 24 V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Output Current: 10A Utilized IC / Part: FAN2360 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 790413-FEBFAN2360_LVA
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 4.5 V ~ 24 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 10A
Utilized IC / Part: FAN2360
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 790413-FEBFAN2360_LVA
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEBFAN2360_LVA
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2018097 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-224110-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,SYM,TTT167,X,50 OHM - TB-12 - Mini-Circuits
Specs
Category Developement Board
View Details