onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEB137 FEB137

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774409-FEB137 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.3MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: FAN2001 Family Name: FEB137 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774409-FEB137 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.3MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: FAN2001 Family Name: FEB137 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEB137 - 774409-FEB137 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEB137
774409-FEB137
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEB137 774409-FEB137
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774409-FEB137 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.5 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.3MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: FAN2001 Family Name: FEB137 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774409-FEB137
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 2.5 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.3MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: FAN2001
Family Name: FEB137
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - FEB137-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
FEB137-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards FEB137-ND
FAN2001 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

FAN2001 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 774409-FEB137 FEB137-ND
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - FEB137 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MNA-6W+,DQ849,08AM02,50 OHM - TB-186-6W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1954796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; NeoMesh Wireless Mesh
Ports Wireless
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details