onsemi 30V 22A BGA MOSFET Transistor FDZ5047N

Description
Trans MOSFET N-CH 30V 22A 36-Pin BGA T/R Product overview: FDZ5047N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ5047N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 22A 36-Pin BGA T/R Product overview: FDZ5047N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ5047N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 22A BGA MOSFET Transistor - 278-FDZ5047N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 22A BGA MOSFET Transistor
278-FDZ5047N
30V 22A BGA MOSFET Transistor 278-FDZ5047N
Trans MOSFET N-CH 30V 22A 36-Pin BGA T/R Product overview: FDZ5047N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ5047N can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 22A 36-Pin BGA T/R Product overview: FDZ5047N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ5047N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ5047N - 067137-FDZ5047N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ5047N
067137-FDZ5047N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ5047N 067137-FDZ5047N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067137-FDZ5047N Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 36-BGA (5.5x5) Dimension: 36-VFBGA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 22A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 73nC @ 5V Max Input Capacitance: 4993pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067137-FDZ5047N
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 36-BGA (5.5x5)
Dimension: 36-VFBGA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 22A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 73nC @ 5V
Max Input Capacitance: 4993pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ5047N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ5047N
MOSFET N-CH 30V 22A 36BGA

MOSFET N-CH 30V 22A 36BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDZ5047N 067137-FDZ5047N FDZ5047N
Product Name 30V 22A BGA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ5047N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 2800 milliwatts 2800 milliwatts
TJ -50 C (-58 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data