onsemi 30V 1.1A MOSFET Transistor FDZ3N513ZT

Description
30V N-CH JFET, 1.1A ID, 462mR Rds(on), WL-CSP 4L Product overview: FDZ3N513ZT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ3N513ZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V N-CH JFET, 1.1A ID, 462mR Rds(on), WL-CSP 4L Product overview: FDZ3N513ZT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ3N513ZT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.1A MOSFET Transistor
278-FDZ3N513ZT
30V 1.1A MOSFET Transistor 278-FDZ3N513ZT
30V N-CH JFET, 1.1A ID, 462mR Rds(on), WL-CSP 4L Product overview: FDZ3N513ZT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ3N513ZT can be used for catalog matching and distributor lookup.

30V N-CH JFET, 1.1A ID, 462mR Rds(on), WL-CSP 4L Product overview: FDZ3N513ZT from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ3N513ZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1059021-FDZ3N513ZT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1059021-FDZ3N513ZT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1059021-FDZ3N513ZT
Win Source Part Number: 1059021-FDZ3N513ZT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 1.1A Rds On (Max) @ Id, Vgs: 462mOhm @ 300mA, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 1W (Ta) Package / Case: 4-XFBGA, WLCSP Supplier Device Package: 4-WLCSP (1x1) Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 85 pF @ 15 V Vgs (Max): +5.5V, -300mV Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): DMN3730U-7; IRLML2803TRPBF; IRLML2803GTRPBF; ZXM61P03FTA; DMN3730UFB4-7; FDG313N; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Fairchild Semiconductor Other Names: FAIFSCFDZ3N513ZT,215 6-FDZ3N513ZT

Win Source Part Number: 1059021-FDZ3N513ZT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 1.1A
Rds On (Max) @ Id, Vgs: 462mOhm @ 300mA, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (1x1)
Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 85 pF @ 15 V
Vgs (Max): +5.5V, -300mV
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): DMN3730U-7; IRLML2803TRPBF; IRLML2803GTRPBF; ZXM61P03FTA; DMN3730UFB4-7; FDG313N;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFDZ3N513ZT,2156-FDZ3N513ZT

Buy Now Datasheet
Single FETs, MOSFETs - FDZ3N513ZTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDZ3N513ZTTR-ND
Single FETs, MOSFETs FDZ3N513ZTTR-ND
N-Channel 30V 1.1A (Ta) 1W (Ta) Surface Mount 4-WLCSP (0.96x0.96)

N-Channel 30V 1.1A (Ta) 1W (Ta) Surface Mount 4-WLCSP (0.96x0.96)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDZ3N513ZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ3N513ZT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ3N513ZT
MOSFET N-CH 30V 1.1A 4WLCSP

MOSFET N-CH 30V 1.1A 4WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-FDZ3N513ZT 1059021-FDZ3N513ZT FDZ3N513ZTTR-ND FDZ3N513ZT
Product Name 30V 1.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel P-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details