P-Channel JFET, -20V, -3.7A, 75mΩ, Surface Mount Product overview: FDZ371PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, -3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, -3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ371PZ can be used for catalog matching and distributor lookup.
P-Channel 20V 3.7A (Ta) 1.7W (Ta) Surface Mount 4-WLCSP (1x1)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040276-FDZ371PZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-WLCSP (1x1)
Dimension: 4-XFBGA, WLCSP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Max Input Capacitance: 1000pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 75 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:500mWRoH
MOSFET P-CH 20V 3.7A 4WLCSP
MOSFET P-Ch 1.5V Specified PowerTrench
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDZ371PZ | FDZ371PZTR-ND | 040276-FDZ371PZ | 64R3059 | 73R3653 | FDZ371PZ | FDZ371PZ |
| Product Name | P-Channel SMD -20V -3.7A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ371PZ | Mosfet Transistor, Full Reel; Channel Type Onsemi | Mosfet Transistor; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| PD | 500 milliwatts | 1700 milliwatts | 500 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | 4-XFBGA, WLCSP | SOT3; 4-WLCSP (1x1) | TO-3 | TO-3 | 4-XFBGA, WLCSP |