onsemi Single FETs, MOSFETs FDZ293P

Description
P-Channel 20V 4.6A (Ta) 1.7W (Ta) Surface Mount 9-BGA (1.5x1.6)
Request a Quote Datasheet
Description
P-Channel 20V 4.6A (Ta) 1.7W (Ta) Surface Mount 9-BGA (1.5x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDZ293P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDZ293P-ND
Single FETs, MOSFETs FDZ293P-ND
P-Channel 20V 4.6A (Ta) 1.7W (Ta) Surface Mount 9-BGA (1.5x1.6)

P-Channel 20V 4.6A (Ta) 1.7W (Ta) Surface Mount 9-BGA (1.5x1.6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ293P - 204138-FDZ293P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ293P
204138-FDZ293P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ293P 204138-FDZ293P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204138-FDZ293P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 9-BGA (1.5x1.6) Dimension: 9-VFBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.6A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 11nC @ 4.5V Max Input Capacitance: 754pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 46 mOhm @ 4.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204138-FDZ293P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 9-BGA (1.5x1.6)
Dimension: 9-VFBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 754pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 46 mOhm @ 4.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 4.6A MOSFET Transistor
278-FDZ293P
20V 4.6A MOSFET Transistor 278-FDZ293P
MOSFET P-CH 20V 4.6A 9BGA Product overview: FDZ293P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ293P can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.6A 9BGA Product overview: FDZ293P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ293P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDZ293P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ293P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ293P
MOSFET P-CH 20V 4.6A 9BGA

MOSFET P-CH 20V 4.6A 9BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDZ293P-ND 204138-FDZ293P 278-FDZ293P FDZ293P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ293P 20V 4.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 9-VFBGA SOT3; 9-BGA (1.5x1.6) Bulk 9-VFBGA
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 4.7A MOSFET Transistor - 289-AUIRF7343QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 2000 milliwatts
View Details
8 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers