Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 108598-FDZ291P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 9-BGA (1.5x1.6)
Dimension: 9-VFBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1010pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 4.6A (Ta) 1.7W (Ta) Surface Mount 9-BGA (1.5x1.6)
MOSFET P-CH 20V 4.6A BGA Product overview: FDZ291P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ291P can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 4.6A 9BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 108598-FDZ291P | FDZ291PTR-ND | 278-FDZ291P | FDZ291P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ291P | Single FETs, MOSFETs | 20V 4.6A BGA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 1700 milliwatts | 1700 milliwatts |