onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ208P FDZ208P

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067134-FDZ208P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 30-BGA (4x3.5) Dimension: 30-WFBGA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 35nC @ 5V Max Input Capacitance: 2409pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067134-FDZ208P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 30-BGA (4x3.5) Dimension: 30-WFBGA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 35nC @ 5V Max Input Capacitance: 2409pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ208P - 067134-FDZ208P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ208P
067134-FDZ208P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ208P 067134-FDZ208P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067134-FDZ208P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 30-BGA (4x3.5) Dimension: 30-WFBGA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 35nC @ 5V Max Input Capacitance: 2409pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067134-FDZ208P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 30-BGA (4x3.5)
Dimension: 30-WFBGA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 35nC @ 5V
Max Input Capacitance: 2409pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 12.5A MOSFET Transistor
278-FDZ208P
30V 12.5A MOSFET Transistor 278-FDZ208P
MOSFET P-CH 30V 12.5A 30BGA Product overview: FDZ208P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ208P can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12.5A 30BGA Product overview: FDZ208P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ208P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDZ208P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ208P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ208P
MOSFET P-CH 30V 12.5A 30BGA

MOSFET P-CH 30V 12.5A 30BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 067134-FDZ208P 278-FDZ208P FDZ208P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ208P 30V 12.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 2200 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD03N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details