onsemi 20V 13A BGA MOSFET Transistor FDZ206P

Description
Trans MOSFET P-CH 20V 13A 18-Pin BGA T/R Product overview: FDZ206P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ206P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 20V 13A 18-Pin BGA T/R Product overview: FDZ206P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ206P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 13A BGA MOSFET Transistor - 278-FDZ206P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 13A BGA MOSFET Transistor
278-FDZ206P
20V 13A BGA MOSFET Transistor 278-FDZ206P
Trans MOSFET P-CH 20V 13A 18-Pin BGA T/R Product overview: FDZ206P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ206P can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 13A 18-Pin BGA T/R Product overview: FDZ206P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ206P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ206P - 067133-FDZ206P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ206P
067133-FDZ206P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ206P 067133-FDZ206P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067133-FDZ206P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 30-BGA (4x3.5) Dimension: 30-WFBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 53nC @ 4.5V Max Input Capacitance: 4280pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13A, 4.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067133-FDZ206P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 30-BGA (4x3.5)
Dimension: 30-WFBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 53nC @ 4.5V
Max Input Capacitance: 4280pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ206P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ206P
MOSFET P-CH 20V 13A 30BGA

MOSFET P-CH 20V 13A 30BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDZ206P 067133-FDZ206P FDZ206P
Product Name 20V 13A BGA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ206P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
PD 2200 milliwatts 2200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data