onsemi P-Channel 20V 12V MOSFET Transistor FDZ202P

Description
MOSFET 20V/12V P-Channel Product overview: FDZ202P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ202P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 20V/12V P-Channel Product overview: FDZ202P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ202P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel 20V 12V MOSFET Transistor - 278-FDZ202P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
P-Channel 20V 12V MOSFET Transistor
278-FDZ202P
P-Channel 20V 12V MOSFET Transistor 278-FDZ202P
MOSFET 20V/12V P-Channel Product overview: FDZ202P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ202P can be used for catalog matching and distributor lookup.

MOSFET 20V/12V P-Channel Product overview: FDZ202P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ202P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ202P - 067131-FDZ202P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ202P
067131-FDZ202P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ202P 067131-FDZ202P
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067131-FDZ202P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 12-BGA (2x2.5) Dimension: 12-WFBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 884pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067131-FDZ202P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 12-BGA (2x2.5)
Dimension: 12-WFBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 884pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ202P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ202P
MOSFET P-CH 20V 5.5A 12BGA

MOSFET P-CH 20V 5.5A 12BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDZ202P 067131-FDZ202P FDZ202P
Product Name P-Channel 20V 12V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ202P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
PD 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data