P-Channel MOSFET, -20V, 3A, 90mΩ, WL-CSP Product overview: FDZ193P from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDZ193P can be used for catalog matching and distributor lookup.
P-Channel 20V 3A (Ta) 1.9W (Ta) Surface Mount 6-WLCSP (1x1.5)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110491-FDZ193P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: FDZ193P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WLCSP
Dimension: 6-UFBGA, WLCSP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 660pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 90 mOhm @ 1A, 4.5V
Alternative Parts (Cross-Reference): Si8447DB; Si8447DB-T2-E1; Si8441DB; CSD25301W1015;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
MOSFET P-CH 20V 3A 6WLCSP
MOSFET P-CH 20V 3A 6WLCSP
MOSFET P-CH 20V 3A 6WLCSP
MOSFET MFET-20V P-CH 1.7V PowerTrench WL-CSP
MOSFET MFET-20V P-CH 1.7V PowerTrench WL-CSP
TRANSISTOR; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.066ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-FDZ193P | FDZ193PTR-ND | 110491-FDZ193P | FDZ193P | FDZ193P | FDZ193P | 598-FDZ193P | 79R1472 |
| Product Name | P-Channel -20V 3A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ193P | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET MFET-20V P-CH 1.7V PowerTrench WL-CSP | Transistor; Transistor Polarity Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||||
| PD | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | 1500 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | 6-UFBGA, WLCSP | SOT3; 6-WLCSP | 6-UFBGA, WLCSP | 6-UFBGA, WLCSP | TO-3 | |||
| V(BR)DSS | 20 volts | 20 volts | -20 volts |