P-Channel 20V 3A (Ta) 1.9W (Ta) Surface Mount 6-WLCSP (1x1.5)
MOSFETs -20V P-Channel 1.5V PwrTrh WL-CSP MOSFET Product overview: FDZ191P from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1.5V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDZ191P can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 098818-FDZ191P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WLCSP
Dimension: 6-UFBGA, WLCSP
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 800pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 85 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
TRANSISTOR; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:1.9W RoHS Compliant: Yes
MOSFET P-CH 20V 3A 6WLCSP
MOSFET P-CH 20V 3A 6WLCSP
MOSFET -20V P-Channel 1.5V PwrTrh WL-CSP MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDZ191PTR-ND | 2088-FDZ191P | 098818-FDZ191P | 20M1190 | FDZ191P | FDZ191P | FDZ191P |
| Product Name | Single FETs, MOSFETs | P-Channel -20V 1.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ191P | Transistor; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | 6-UFBGA, WLCSP | Reel | SOT3; 6-WLCSP | TO-3 | 6-UFBGA, WLCSP | 6-UFBGA, WLCSP | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0070 kS | ||||||
| PD | 1.5 milliwatts | 1900 milliwatts | 1900 milliwatts |