Mosfet Array 2 P-Channel (Dual) 900mW Surface Mount 6-WLCSP (1x1.5)
Manufacturer: ON Semiconductor
Win Source Part Number: 804186-FDZ1905PZ
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Power - Max: 900mW
Supplier Device Package: 6-WLCSP (1.0x1.5)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 126mOhm at 1A, 4.5V
Vgs(th) (Maximum) at Id: 1V at 250μA
Common Drain P-Channel 1.5V PowerTrench® WL-CSP MOSFET -20V, -3A, 123mΩ, WL-CSP 6L, 5000-REEL Product overview: FDZ1905PZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.5V, -20V, -3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, -20V, -3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDZ1905PZ can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 6WLCSP
MOSFET -20V Common Drain PCh 1.5V PowerTrench
TRANSISTOR ARRAY; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.099ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation Pd:1.5W RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | FDZ1905PZTR-ND | 804186-FDZ1905PZ | 289-FDZ1905PZ | FDZ1905PZ | 598-FDZ1905PZ | FDZ1905PZ | 79R1471 |
| Product Name | FET, MOSFET Arrays | FETs - Arrays - FDZ1905PZ | P-Channel 1.5V -20V -3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET 2P-CH 6-WLCSP | MOSFET | Transistor Array; Transistor Polarity Onsemi |
| Package Type | 6-UFBGA, WLCSP | SOT3 | TO-3 | ||||
| Polarity | P-Channel | P-Channel | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||
| PD | 900 milliwatts | 1500 milliwatts |