onsemi 20V 10A MOSFET Transistor FDZ1827NZ

Description
MOSFET 2N-CH 20V 10A 6WLCSP Product overview: FDZ1827NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDZ1827NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 10A 6WLCSP Product overview: FDZ1827NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDZ1827NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 10A MOSFET Transistor
289-FDZ1827NZ
20V 10A MOSFET Transistor 289-FDZ1827NZ
MOSFET 2N-CH 20V 10A 6WLCSP Product overview: FDZ1827NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDZ1827NZ can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 10A 6WLCSP Product overview: FDZ1827NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDZ1827NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1827NZ - 714241-FDZ1827NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1827NZ
714241-FDZ1827NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1827NZ 714241-FDZ1827NZ
Manufacturer: ON Semiconductor Win Source Part Number: 714241-FDZ1827NZ Manufacturer Homepage: www.onsemi.com Reference Date Code: 1209+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 714241-FDZ1827NZ
Manufacturer Homepage: www.onsemi.com
Reference Date Code: 1209+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDZ1827NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ1827NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ1827NZ
MOSFET 2N-CH 20V 10A 6WLCSP

MOSFET 2N-CH 20V 10A 6WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-FDZ1827NZ 714241-FDZ1827NZ FDZ1827NZ
Product Name 20V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1827NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data