onsemi N-Channel 20V 2.5 V MOSFET Transistor FDZ1323NZ

Description
MOSFETs 20V Common Drain N-Channel 2.5 V PowerTrench WL-CSP MOSFET Product overview: FDZ1323NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.5 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDZ1323NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 20V Common Drain N-Channel 2.5 V PowerTrench WL-CSP MOSFET Product overview: FDZ1323NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.5 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDZ1323NZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 2.5 V MOSFET Transistor
2088-FDZ1323NZ
N-Channel 20V 2.5 V MOSFET Transistor 2088-FDZ1323NZ
MOSFETs 20V Common Drain N-Channel 2.5 V PowerTrench WL-CSP MOSFET Product overview: FDZ1323NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.5 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDZ1323NZ can be used for catalog matching and distributor lookup.

MOSFETs 20V Common Drain N-Channel 2.5 V PowerTrench WL-CSP MOSFET Product overview: FDZ1323NZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.5 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDZ1323NZ can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - FDZ1323NZCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDZ1323NZCT-ND
FET, MOSFET Arrays FDZ1323NZCT-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 500mW Surface Mount 6-WLCSP (1.3x2.3)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 500mW Surface Mount 6-WLCSP (1.3x2.3)

Buy Now Datasheet
FET, MOSFET Arrays - FDZ1323NZTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDZ1323NZTR-ND
FET, MOSFET Arrays FDZ1323NZTR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 500mW Surface Mount 6-WLCSP (1.3x2.3)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 500mW Surface Mount 6-WLCSP (1.3x2.3)

Buy Now Datasheet
FET, MOSFET Arrays - FDZ1323NZDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
FDZ1323NZDKR-ND
FET, MOSFET Arrays FDZ1323NZDKR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 500mW Surface Mount 6-WLCSP (1.3x2.3)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 500mW Surface Mount 6-WLCSP (1.3x2.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1323NZ - 1038497-FDZ1323NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1323NZ
1038497-FDZ1323NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1323NZ 1038497-FDZ1323NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038497-FDZ1323NZ Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WLCSP (1.3x2.3) Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 2055pF @ 10V Maximum Rds On at Id,Vgs: 13 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038497-FDZ1323NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WLCSP (1.3x2.3)
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 2055pF @ 10V
Maximum Rds On at Id,Vgs: 13 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDZ1323NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDZ1323NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDZ1323NZ
MOSFET 2N-CH 20V 10A 6WLCSP

MOSFET 2N-CH 20V 10A 6WLCSP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET COMMONDRAIN N-CH. 2.5 V P

MOSFET COMMONDRAIN N-CH. 2.5 V P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDZ1323NZ FDZ1323NZCT-ND 1038497-FDZ1323NZ FDZ1323NZ FDZ1323NZ
Product Name N-Channel 20V 2.5 V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDZ1323NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0090 kS
PD 2 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A MOSFET Transistor - 278-AUIRF3805L-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers