onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FDY6342L FDY6342L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016227-FDY6342L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 280 mOhm Family Name: FDY6342L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS1222S+; DS1222S; DS1222; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016227-FDY6342L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 280 mOhm Family Name: FDY6342L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS1222S+; DS1222S; DS1222; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDY6342L
FDY6342L
PMIC - PMIC - Power Distribution Switches, Load Drivers - FDY6342L FDY6342L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016227-FDY6342L Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 830mA Voltage - Load: 2.5 V to 8 V Rds On (Typ): 280 mOhm Family Name: FDY6342L Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DS1222S+; DS1222S; DS1222; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016227-FDY6342L
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Load: 2.5 V to 8 V
Rds On (Typ): 280 mOhm
Family Name: FDY6342L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DS1222S+; DS1222S; DS1222;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FDY6342L
PMIC - Power Distribution Switches, Load Drivers FDY6342L
IC PWR SWITCH P-CHAN 1:1 SOT563F

IC PWR SWITCH P-CHAN 1:1 SOT563F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FDY6342L FDY6342L
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FDY6342L PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 8 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details