Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038496-FDY4001CZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 446mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA, 150mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Mosfet Array N and P-Channel 20V 200mA, 150mA 446mW Surface Mount SOT-563F
N/P-CH MOSFET 20V 150mA 5R SC89-6 Product overview: FDY4001CZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 150mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 150mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FDY4001CZ can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 20V 0.2A SOT563F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038496-FDY4001CZ | FDY4001CZTR-ND | 289-FDY4001CZ | FDY4001CZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY4001CZ | FET, MOSFET Arrays | 20V 150mA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | 20 volts | |||
| PD | 446 milliwatts | 446 milliwatts |