Mosfet Array N and P-Channel 20V 600mA, 350mA 446mW Surface Mount SOT-563F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001154-FDY4000CZ
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 446mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA, 350mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Rds On at Id,Vgs: 700 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
MOSFETs SC89-6 COMP NCH & PCH POWER T Product overview: FDY4000CZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDY4000CZ can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 20V SOT563F
MOSFET N/P-CH 20V SC89-6
MOSFET Transistor, N and P Channel, 600 mA, 20 V, 700 mohm, 4.5 V, 600 mV RoHS Compliant: Yes
DUAL N/P CHANNEL MOSFET, 20V, SC-89, FULL REEL; Transistor Polarity:Complementa
MOSFET SC89-6 COMP NCH & PCH POWER T
MOSFET N/P-CH 20V 0.6A SOT563F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDY4000CZTR-ND | 001154-FDY4000CZ | 2088-FDY4000CZ | FDY4000CZ | 598-FDY4000CZ | 34M6134 | 20M1188 | FDY4000CZ | FDY4000CZ |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY4000CZ | MOSFET Transistor | FET, MOSFET Arrays | MOSFET N/P-CH 20V SC89-6 | Mosfet Transistor, N And P Channel, 600 Ma, 20 V, 700 Mohm, 4.5 V, 600 Mv Rohs Compliant Onsemi | Dual N/p Channel Mosfet, 20V, Sc-89, Full Reel; Transistor Polarity Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-563, SOT-666 | SOT3; SC-89-6 | Reel | SOT-563, SOT-666 | TO-3 | TO-3 | |||
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL | P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | -20 volts | ||||||
| PD | 446 milliwatts | 625 milliwatts | 625 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |