onsemi Single FETs, MOSFETs FDY302NZ

Description
N-Channel 20V 600mA (Ta) 625mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet
Description
N-Channel 20V 600mA (Ta) 625mW (Ta) Surface Mount SC-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDY302NZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDY302NZTR-ND
Single FETs, MOSFETs FDY302NZTR-ND
N-Channel 20V 600mA (Ta) 625mW (Ta) Surface Mount SC-89-3

N-Channel 20V 600mA (Ta) 625mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
Singapore, Singapore
20V 0.6A MOSFET Transistor
278-FDY302NZ
20V 0.6A MOSFET Transistor 278-FDY302NZ
N-CH MOSFET 20V 0.6A SOT-523FL 300mR Product overview: FDY302NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDY302NZ can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 0.6A SOT-523FL 300mR Product overview: FDY302NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDY302NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY302NZ - 016226-FDY302NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY302NZ
016226-FDY302NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY302NZ 016226-FDY302NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016226-FDY302NZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 625mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-3 Dimension: SC-89, SOT-490 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 600mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.1nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 300 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016226-FDY302NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 600mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 300 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDY302NZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDY302NZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDY302NZ
MOSFET N-CH 20V 600MA SC89-3

MOSFET N-CH 20V 600MA SC89-3

Supplier's Site
Single FETs, MOSFETs - FDY302NZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDY302NZ
Single FETs, MOSFETs FDY302NZ
MOSFET N-CH 20V 600MA SC89-3

MOSFET N-CH 20V 600MA SC89-3

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.6A, Sot-523; Channel Type Onsemi - 27AC5727 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.6A, Sot-523; Channel Type Onsemi
27AC5727
Mosfet, N-Ch, 20V, 0.6A, Sot-523; Channel Type Onsemi 27AC5727
MOSFET, N-CH, 20V, 0.6A, SOT-523; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:625mW; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 20V, 0.6A, SOT-523; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:600mA; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:625mW; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDY302NZTR-ND 278-FDY302NZ 016226-FDY302NZ FDY302NZ FDY302NZ 27AC5727
Product Name Single FETs, MOSFETs 20V 0.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY302NZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 0.6A, Sot-523; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SC-89, SOT-490 SOT3; SC-89-3 SC-89, SOT-490 SC-89, SOT-490 TO-3
PD 625 milliwatts 625 milliwatts 625 milliwatts 625 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products