N-Channel JFET, 20V, 200mA, 5R, SC Package, Surface Mount Product overview: FDY301NZ from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 200mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDY301NZ can be used for catalog matching and distributor lookup.
N-Channel 20V 200mA (Ta) 625mW (Ta) Surface Mount SC-89-3
N-Channel 20V 200mA (Ta) 625mW (Ta) Surface Mount SC-89-3
N-Channel 20V 200mA (Ta) 625mW (Ta) Surface Mount SC-89-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001153-FDY301NZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 625mW (Ta)
Family Name: FDY301NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-3
Dimension: SC-89, SOT-490
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.1nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): Si1032X-T1; Si1032X; SI1032X-T1-GE3;
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: Israel, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET N-CH 20V 200MA SC89-3
MOSFET, N, SMD, SC89; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET N-CH 20V 200MA SC89-3
SMALL SIGNAL FIELD-EFFECT TRANSI
MOSFET 20V Sgl N-Chl 2.5V Spec PwrTrch MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FDY301NZ | FDY301NZCT-ND | 001153-FDY301NZ | FDY301NZ | 61M6361 | FDY301NZ | FDY301NZ |
| Product Name | N-Channel SMD 20V 200mA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDY301NZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N, Smd, Sc89; Channel Type Onsemi | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| PD | 625 milliwatts | 625 milliwatts | 625 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SC-89, SOT-490 | SOT3; SC-89-3 | SC-89, SOT-490 | TO-3 | SC-89, SOT-490 |